Same Sky Alarms, Buzzers, and Sirens CEM-1212S

Description
Buzzers Transducer, Externally Driven Magnetic 12V 40mA 2.4kHz 85dB @ 12V, 10cm Through Hole PC Pins
Request a Quote Datasheet
Description
Buzzers Transducer, Externally Driven Magnetic 12V 40mA 2.4kHz 85dB @ 12V, 10cm Through Hole PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - 102-1156-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
102-1156-ND
Alarms, Buzzers, and Sirens 102-1156-ND
Buzzers Transducer, Externally Driven Magnetic 12V 40mA 2.4kHz 85dB @ 12V, 10cm Through Hole PC Pins

Buzzers Transducer, Externally Driven Magnetic 12V 40mA 2.4kHz 85dB @ 12V, 10cm Through Hole PC Pins

Buy Now Datasheet
Piezo Buzzers - 2596149 - RS Components, Ltd.
Corby, Northants, United Kingdom
Piezo Buzzers
2596149
Piezo Buzzers 2596149
Same Sky CEM-1212S Magnetic Buzzer

Same Sky CEM-1212S Magnetic Buzzer

Supplier's Site
Piezo Buzzers - 2596149P - RS Components, Ltd.
Corby, Northants, United Kingdom
Piezo Buzzers
2596149P
Piezo Buzzers 2596149P
Same Sky CEM-1212S Magnetic Buzzer

Same Sky CEM-1212S Magnetic Buzzer

Supplier's Site
Piezo Buzzers - 2596148 - RS Components, Ltd.
Corby, Northants, United Kingdom
Piezo Buzzers
2596148
Piezo Buzzers 2596148
Same Sky CEM-1212S Magnetic Buzzer

Same Sky CEM-1212S Magnetic Buzzer

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Audio Transducers and Buzzers Audio Transducers and Buzzers
Product Number 102-1156-ND 2596149
Product Name Alarms, Buzzers, and Sirens Piezo Buzzers
Shape Round
Terminations PCPins
Mounting Through Hole
Tone Noncontinuous Noncontinuous
Frequency 2400 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Federal Signal Corporation - Industrial Signaling and Systems
View Details
PAD 40 - Passenger alarm devices -  - Schaltbau GmbH
Specs
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Piezo Buzzers - 7716913 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 16.5 mm (0.6496 inch)
View Details
Alarms, Buzzers, and Sirens - M2BJ-B06B-ND - DigiKey
OMRON Automation and Safety
Specs
RoHS Compliant Yes
Terminations Connector
Mounting Panel
View Details