Same Sky Alarms, Buzzers, and Sirens CEM-1203(42)

Description
Buzzers Transducer, Externally Driven Magnetic 3.5V 35mA 2.048kHz 85dB @ 3.5V, 10cm Through Hole PC Pins
Request a Quote Datasheet
Description
Buzzers Transducer, Externally Driven Magnetic 3.5V 35mA 2.048kHz 85dB @ 3.5V, 10cm Through Hole PC Pins
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Alarms, Buzzers, and Sirens - 102-1153-ND - DigiKey
Thief River Falls, MN, United States
Alarms, Buzzers, and Sirens
102-1153-ND
Alarms, Buzzers, and Sirens 102-1153-ND
Buzzers Transducer, Externally Driven Magnetic 3.5V 35mA 2.048kHz 85dB @ 3.5V, 10cm Through Hole PC Pins

Buzzers Transducer, Externally Driven Magnetic 3.5V 35mA 2.048kHz 85dB @ 3.5V, 10cm Through Hole PC Pins

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Audio Transducers and Buzzers
Product Number 102-1153-ND
Product Name Alarms, Buzzers, and Sirens
Shape Round
Terminations PCPins
Mounting Through Hole
Tone Noncontinuous
Frequency 2048 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Federal Signal Corporation - Industrial Signaling and Systems
View Details
Schaltbau JA222 - Electronic buzzer / Audible signaling device -  - Schaltbau GmbH
Specs
Features EN 50155
Sound Pressure Level 86 to 110 dB
Voltage 24 to 110 volts
View Details
Piezo Buzzers - 7541993P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Piezoelectric
Shape Round
Diameter / Length 30 mm (1.18 inch)
View Details
Alarms, Buzzers, and Sirens - M2BJ-B06A-ND - DigiKey
OMRON Automation and Safety
Specs
RoHS Compliant Yes
Terminations Connector
Mounting Panel
View Details