Same Sky Speakers CDS-5718-0258E

Description
57X18.1MM, .25W, SOLDER EYELETS
Request a Quote Datasheet
Description
57X18.1MM, .25W, SOLDER EYELETS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2223-CDS-5718-0258E-ND - DigiKey
Thief River Falls, MN, United States
57X18.1MM, .25W, SOLDER EYELETS

57X18.1MM, .25W, SOLDER EYELETS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2223-CDS-5718-0258E-ND
Product Name Speakers
Resonance Frequency 420 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SPA Global Series® Hazardous Location Amplified Speakers - G-SPA-MV-T-25V-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.47 inch (215 mm)
View Details
Speaker Drivers - 6903693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 2.07 inch (52 mm)
View Details
W1v2 10-inch Subwoofer Driver (300 W, 4 Ω) - 10W1v2-4 - JL Audio, Inc.
Specs
Nominal Power 300 watts
Impedance 4 ohms
Size 10.00 inch (254 mm)
View Details
Home Audio, In-Ceiling Speaker - HSi 480 - Boston Acoustics, Inc.
Specs
Nominal Power 10 to 125 watts
Impedance 8 ohms
Sensitivity 89 dB
View Details