Same Sky Speakers CDS-4528-44L100

Description
SPEAKER, 45.2 SQUARE, 28.1MM DEE
Request a Quote Datasheet
Description
SPEAKER, 45.2 SQUARE, 28.1MM DEE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2223-CDS-4528-44L100-ND - DigiKey
Thief River Falls, MN, United States
SPEAKER, 45.2 SQUARE, 28.1MM DEE

SPEAKER, 45.2 SQUARE, 28.1MM DEE

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2223-CDS-4528-44L100-ND
Product Name Speakers
Resonance Frequency 200 Hz
Unlock Full Specs
to access all available technical data

Similar Products

PMA and PMAMT Panel Mount Electronic Sounders - PMAMT-048-240 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 85 dB
Size 1.33 inch (34 mm)
Weight 40.00 g (1.41 oz)
View Details
Speaker Drivers - 7560149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 3.70 inch (94 mm)
View Details
Loudspeaker - CRY604 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 50 watts
Impedance 4 ohms
Frequency Response 100 to 10000 Hz
View Details
Speaker - JC62S-4T70 - MISCO
Specs
Nominal Power 15 watts
Impedance 8 ohms
Sensitivity 96 dB
View Details