Same Sky Speakers CDS-40304

Description
4 Ohms General Purpose Speaker 2W 320Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet
Description
4 Ohms General Purpose Speaker 2W 320Hz ~ 20kHz Top Rectangular
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 102-3552-ND - DigiKey
Thief River Falls, MN, United States
Speakers
102-3552-ND
Speakers 102-3552-ND
4 Ohms General Purpose Speaker 2W 320Hz ~ 20kHz Top Rectangular

4 Ohms General Purpose Speaker 2W 320Hz ~ 20kHz Top Rectangular

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 102-3552-ND
Product Name Speakers
Resonance Frequency 400 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526933 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 90 dB
Impedance 8 ohms
Size 0.59 inch (15 mm)
View Details
Speaker assembly, 30W, 8ohm, 4 pack - K8593103A-01 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.3000 watts
Impedance 8 ohms
Frequency Response 20000 Hz
View Details