Same Sky Speakers CDS-3646-16-SP

Description
16 Ohms General Purpose Speaker 1W 400Hz ~ 20kHz Top Round
Request a Quote Datasheet
Description
16 Ohms General Purpose Speaker 1W 400Hz ~ 20kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 2223-CDS-3646-16-SP-ND - DigiKey
Thief River Falls, MN, United States
16 Ohms General Purpose Speaker 1W 400Hz ~ 20kHz Top Round

16 Ohms General Purpose Speaker 1W 400Hz ~ 20kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 2223-CDS-3646-16-SP-ND
Product Name Speakers
Resonance Frequency 500 Hz
Unlock Full Specs
to access all available technical data

Similar Products

MS Series Marine/Industrial Sounders and Loudspeakers - MS4-120-1MT - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
Speakers - 163446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency Response 18000 Hz
View Details
VERIS 6
Specs
Size 6.00 inch (152 mm)
Application MusicAudio
View Details
Powered Subwoofer with 13.5-inch Subwoofer Driver, 2500 watts - f113-SATIN - JL Audio, Inc.
Specs
Features Case
Weight 58956.92 g (2080.00 oz)
Application Automotive
View Details