Same Sky Speakers CDM-13008

Description
8 Ohms General Purpose Speaker 200mW 880Hz ~ 20kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 200mW 880Hz ~ 20kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 102-2495-ND - DigiKey
Thief River Falls, MN, United States
Speakers
102-2495-ND
Speakers 102-2495-ND
8 Ohms General Purpose Speaker 200mW 880Hz ~ 20kHz Top Round

8 Ohms General Purpose Speaker 200mW 880Hz ~ 20kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 102-2495-ND
Product Name Speakers
Resonance Frequency 1100 Hz
Unlock Full Specs
to access all available technical data

Similar Products

G-SPK Global Series® Hazardous Location Loudspeakers - G-SPK-070-E - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 110 dB
Nominal Power 15 watts
Size 8.23 inch (209 mm)
View Details
Speakers - 526839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Impedance 8 ohms
View Details
Standard Speaker -  - Transducers USA, Inc.
Transducers USA, Inc.
Specs
Nominal Power 0.2500 watts
Impedance 8 ohms
Frequency Response 4500 Hz
View Details
HDS Woofer, 4
Specs
Nominal Power 30 watts
Sensitivity 85.9 dB
Resonance Frequency 89 Hz
View Details
2 suppliers