Same Sky Speakers CDM-12008

Description
8 Ohms General Purpose Speaker 500mW 800Hz ~ 20kHz Top Round
Request a Quote Datasheet
Description
8 Ohms General Purpose Speaker 500mW 800Hz ~ 20kHz Top Round
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Speakers - 102-2494-ND - DigiKey
Thief River Falls, MN, United States
Speakers
102-2494-ND
Speakers 102-2494-ND
8 Ohms General Purpose Speaker 500mW 800Hz ~ 20kHz Top Round

8 Ohms General Purpose Speaker 500mW 800Hz ~ 20kHz Top Round

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Speakers
Product Number 102-2494-ND
Product Name Speakers
Resonance Frequency 1000 Hz
Unlock Full Specs
to access all available technical data

Similar Products

304X(15W) and 314X(30W) SelecTone® Explosion Proof Amplified Speakers - 314X-024 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
RS Components, Ltd.
Specs
SPL 112 dB
Nominal Power 0.0050 watts
Impedance 16 ohms
View Details
 - LX-15, LX-15E, LX-15EW - Wharfedale Pro
Specs
SPL 130 dB
Nominal Power 800 watts
Maximum Power 1600 watts
View Details
Speaker - DC4WI - MISCO
Specs
Nominal Power 4 watts
Impedance 8 ohms
Sensitivity 91 dB
View Details