FAN BLOWER 119.3X32MM 24VDC WIRE
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 2223-CBM-A232B-220-457-22-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 18.5 SCFM (31.44 m³/hr) |
| Maximum Static Pressure | 0.6000 in H2O (1.12 Torr) |
| Maximum Sound Level | 45.8 dbA |
| Nominal Voltage | 24 volts |