Fan Blower 12VDC Rectangular/Rounded - 97mm L x 94.8mm H Sleeve 15.1 CFM (0.423m³/min) 2 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 2223-CBM-979433S-125-467-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 15.1 SCFM (25.67 m³/hr) |
| Maximum Static Pressure | 0.2800 in H2O (0.5231 Torr) |
| Maximum Sound Level | 39.5 dbA |
| Nominal Voltage | 12 volts |