Fan Blower 24VDC Rectangular/Rounded - 97.68mm L x 94.18mm H Ball 20.5 CFM (0.574m³/min) 3 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 2223-CBM-979433B-230-507-20-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 20.5 SCFM (34.84 m³/hr) |
| Maximum Static Pressure | 0.6600 in H2O (1.23 Torr) |
| Maximum Sound Level | 50.7 dbA |
| Nominal Voltage | 24 volts |