FAN BLOWER 97.68X32.7MM 12VDC
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 2223-CBM-979433B-135-540-22-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 23.9 SCFM (40.62 m³/hr) |
| Maximum Static Pressure | 0.9000 in H2O (1.68 Torr) |
| Maximum Sound Level | 54.1 dbA |
| Nominal Voltage | 12 volts |