Fan Blower 12VDC Rectangular/Rounded - 97.68mm L x 94.18mm H Ball 17.1 CFM (0.479m³/min) 2 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 2223-CBM-979433B-125-467-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 17.1 SCFM (29.07 m³/hr) |
| Maximum Static Pressure | 0.4600 in H2O (0.8594 Torr) |
| Maximum Sound Level | 46.8 dbA |
| Nominal Voltage | 12 volts |