DC BLOWER, 92.3 X 92.6 X 30 MM,
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 2223-CBM-9330C-230-439-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 18.6 SCFM (31.61 m³/hr) |
| Maximum Static Pressure | 0.8400 in H2O (1.57 Torr) |
| Maximum Sound Level | 43.9 dbA |
| Nominal Voltage | 24 volts |