DC BLOWER, 92.3 X 92.6 X 30 MM,
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 2223-CBM-9330B-140-507-20-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 21.4 SCFM (36.37 m³/hr) |
| Maximum Static Pressure | 1.29 in H2O (2.41 Torr) |
| Maximum Sound Level | 47.8 dbA |
| Nominal Voltage | 12 volts |