DC BLOWER, 92.3 X 92.6 X 30 MM,
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 2223-CBM-9330B-120-346-20-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 12 SCFM (20.4 m³/hr) |
| Maximum Static Pressure | 0.2900 in H2O (0.5418 Torr) |
| Maximum Sound Level | 34.6 dbA |
| Nominal Voltage | 12 volts |