FAN BLOWER 75.7X75.7MM 12VDC
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 2223-CBM-7530CF-140-454-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 13.6 SCFM (23.12 m³/hr) |
| Maximum Static Pressure | 0.6400 in H2O (1.2 Torr) |
| Maximum Sound Level | 48.1 dbA |
| Nominal Voltage | 12 volts |