FAN BLOWER 75.7X75.7MM 12VDC
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 2223-CBM-7530CF-130-404-20-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 10.1 SCFM (17.17 m³/hr) |
| Maximum Static Pressure | 0.3300 in H2O (0.6165 Torr) |
| Maximum Sound Level | 40.4 dbA |
| Nominal Voltage | 12 volts |