Fan Blower 12VDC Square/Rounded - 75mm L x 75mm H Ball 12.3 CFM (0.344m³/min) 2 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 102-5587-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 12.3 SCFM (20.91 m³/hr) |
| Maximum Static Pressure | 0.4800 in H2O (0.8968 Torr) |
| Maximum Sound Level | 40.5 dbA |
| Nominal Voltage | 12 volts |