DC BLOWER, 75.2 X 74.2 X 25 MM,
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 2223-CBM-7525B-235-416-20-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 10.2 SCFM (17.34 m³/hr) |
| Maximum Static Pressure | 0.5500 in H2O (1.03 Torr) |
| Maximum Sound Level | 41.6 dbA |
| Nominal Voltage | 24 volts |