DC BLOWER, 60 X 60 X 25MM, 24 VD
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 2223-CBM-6025C-240-310-20-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 7.3 SCFM (12.41 m³/hr) |
| Maximum Static Pressure | 0.5000 in H2O (0.9342 Torr) |
| Maximum Sound Level | 31 dbA |
| Nominal Voltage | 24 volts |