DC BLOWER, 60 X 60 X 25MM, 24 VD
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 2223-CBM-6025B-265-447-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 11.9 SCFM (20.23 m³/hr) |
| Maximum Static Pressure | 1.64 in H2O (3.06 Torr) |
| Maximum Sound Level | 44.7 dbA |
| Nominal Voltage | 24 volts |