DC BLOWER, 55 X 55 X 12MM, 5 VDC
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 2223-CBM-5512C-040-297-20-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 3.7 SCFM (6.29 m³/hr) |
| Maximum Static Pressure | 0.3300 in H2O (0.6165 Torr) |
| Maximum Sound Level | 29.7 dbA |
| Nominal Voltage | 5 volts |