DC BLOWER, 40 MM SQUARE, 20 MM,
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 2223-CBM-4020C-130-216-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 1.3 SCFM (2.21 m³/hr) |
| Maximum Static Pressure | 0.0500 in H2O (0.0934 Torr) |
| Maximum Sound Level | 21.6 dbA |
| Nominal Voltage | 12 volts |