Same Sky DC Brushless Fans (BLDC) CBM-4010B-150-227

Description
Fan Blower 12VDC Square/Rounded - 39.5mm L x 39.5mm H Ball 1.5 CFM (0.042m³/min) 2 Wire Leads
Request a Quote Datasheet
Description
Fan Blower 12VDC Square/Rounded - 39.5mm L x 39.5mm H Ball 1.5 CFM (0.042m³/min) 2 Wire Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 2223-CBM-4010B-150-227-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
2223-CBM-4010B-150-227-ND
DC Brushless Fans (BLDC) 2223-CBM-4010B-150-227-ND
Fan Blower 12VDC Square/Rounded - 39.5mm L x 39.5mm H Ball 1.5 CFM (0.042m³/min) 2 Wire Leads

Fan Blower 12VDC Square/Rounded - 39.5mm L x 39.5mm H Ball 1.5 CFM (0.042m³/min) 2 Wire Leads

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electronic Cooling Fans
Product Number 2223-CBM-4010B-150-227-ND
Product Name DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 1.5 SCFM (2.55 m³/hr)
Maximum Static Pressure 0.1100 in H2O (0.2055 Torr)
Maximum Sound Level 22.8 dbA
Nominal Voltage 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

5015-7 Series 2.88 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D5015X24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.2606 to ? in H2O (0.4869 to ? Torr)
Maximum Sound Level 36.4 dbA
View Details
Type 7F.20 - Filter Fan - 7F2081204400 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power 72 to 120 watts
View Details
Electrical - Climate Control - Filtered Fans - RH40000N4GY - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Thickness/Length 12.84 inch (326 mm)
View Details
Backward Curved Fan - UNO805606D - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 5300 SCFM (9009 m³/hr)
Maximum Sound Level 76 dbA
View Details