Fan Blower 12VDC Square/Rounded - 39.5mm L x 39.5mm H Ball 1.2 CFM (0.034m³/min) 2 Wire Leads
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 2223-CBM-4010B-140-178-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 1.2 SCFM (2.04 m³/hr) |
| Maximum Static Pressure | 0.0700 in H2O (0.1308 Torr) |
| Maximum Sound Level | 17.8 dbA |
| Nominal Voltage | 12 volts |