Same Sky DC Brushless Fans (BLDC) CBM-4007C-065-295

Description
DC BLOWER, 40 MM SQUARE, 7 MM, 5
Request a Quote Datasheet
Description
DC BLOWER, 40 MM SQUARE, 7 MM, 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Brushless Fans (BLDC) - 2223-CBM-4007C-065-295-ND - DigiKey
Thief River Falls, MN, United States
DC Brushless Fans (BLDC)
2223-CBM-4007C-065-295-ND
DC Brushless Fans (BLDC) 2223-CBM-4007C-065-295-ND
DC BLOWER, 40 MM SQUARE, 7 MM, 5

DC BLOWER, 40 MM SQUARE, 7 MM, 5

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Electronic Cooling Fans
Product Number 2223-CBM-4007C-065-295-ND
Product Name DC Brushless Fans (BLDC)
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 1.9 SCFM (3.23 m³/hr)
Maximum Static Pressure 0.7100 in H2O (1.33 Torr)
Maximum Sound Level 29.5 dbA
Nominal Voltage 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

6020-7 Series 2.90 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D6020X24BPLP1b-7 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.3358 to ? in H2O (0.6274 to ? Torr)
Maximum Sound Level 39.16 dbA
View Details
Backward Curved Fan - N86-40007 - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 2445 SCFM (4156 m³/hr)
Maximum Static Pressure 0.9900 in H2O (1.85 Torr)
View Details
Supply Voltage Vdc Finder - 92X8679 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 135 SCFM (230 m³/hr)
Nominal Voltage 24 volts
View Details
SANYO DENKI Cooling Fans - Low Power Consumption Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details