DC BLOWER, 40 MM SQUARE, 7 MM, 5
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 2223-CBM-4007C-065-295-22-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 1.9 SCFM (3.23 m³/hr) |
| Maximum Static Pressure | 0.7100 in H2O (1.33 Torr) |
| Maximum Sound Level | 29.5 dbA |
| Nominal Voltage | 5 volts |