DC BLOWER, 40 MM SQUARE, 7 MM, 5
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 2223-CBM-4007C-035-218-ND |
| Product Name | DC Brushless Fans (BLDC) |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 1 SCFM (1.7 m³/hr) |
| Maximum Static Pressure | 0.1800 in H2O (0.3363 Torr) |
| Maximum Sound Level | 21.8 dbA |
| Nominal Voltage | 5 volts |