Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABLE ASSEMBLIES
SAME SKY
CBL-UC-UC-20BP -- USB CABLES
Same Sky
USB Cables
CBL-UC-UC-20BP
Description
USB 2.0 Cable C Male to C Male 6.56' (2.00m) Shielded
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
USB 2.0 Cable C Male to C Male 6.56' (2.00m) Shielded
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
USB Cables
2223-CBL-UC-UC-20BP-ND
USB Cables
2223-CBL-UC-UC-20BP-ND
USB 2.0 Cable C Male to C Male 6.56' (2.00m) Shielded
USB 2.0 Cable C Male to C Male 6.56' (2.00m) Shielded
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Cable Assemblies
Product Number
2223-CBL-UC-UC-20BP-ND
Product Name
USB Cables
Product Type
Serial; USB
Unlock Full Specs
to access all available technical data
Similar Products
QL-Custom Technology Limited
OBDII Installable 2C to 5A Battery clamp
QLC16076
Specs
Application
Automotive
View Details
Anderson Power Products
SB175 8′ 1/0 Cable Assembly
CH00-1TABRK-EE00-2R5
Specs
Rated Temperature
80 C (176 F)
View Details
Amphenol Communications Solutions
USB
10133304-002LF
Specs
Product Type
Serial; USB
Rated Temperature
-30 to 80 C (-22 to 176 F)
View Details
RS Components, Ltd.
Serial Cables
2369118
Specs
Application
Computer
Product Type
Serial
Cable Length
1.64 ft (5 dm)
View Details