Same Sky USB Cables CBL-UA-MUB-15BT

Description
USB 2.0 Cable A Male to Micro B Male 4.92' (1.50m) Shielded
Request a Quote Datasheet
Description
USB 2.0 Cable A Male to Micro B Male 4.92' (1.50m) Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cables - 2223-CBL-UA-MUB-15BT-ND - DigiKey
Thief River Falls, MN, United States
USB 2.0 Cable A Male to Micro B Male 4.92' (1.50m) Shielded

USB 2.0 Cable A Male to Micro B Male 4.92' (1.50m) Shielded

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 2223-CBL-UA-MUB-15BT-ND
Product Name USB Cables
Product Type Serial; USB
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Wire Harnesses - EA-W21-500-51 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-292-MF-36-LP - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details