Same Sky USB Cables CBL-UA-MUB-15BP

Description
USB 2.0 Cable A Male to Micro B Male 4.92' (1.50m) Shielded
Request a Quote Datasheet
Description
USB 2.0 Cable A Male to Micro B Male 4.92' (1.50m) Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cables - 2223-CBL-UA-MUB-15BP-ND - DigiKey
Thief River Falls, MN, United States
USB 2.0 Cable A Male to Micro B Male 4.92' (1.50m) Shielded

USB 2.0 Cable A Male to Micro B Male 4.92' (1.50m) Shielded

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 2223-CBL-UA-MUB-15BP-ND
Product Name USB Cables
Product Type Serial; USB
Unlock Full Specs
to access all available technical data

Similar Products

VANA Test Cable to 28 GHz - NTC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details
Cable Assemblies - Power, Line Cables and Extension Cords - 70006020300 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 9.84 ft (29.99 dm)
Rated Temperature -15 to 70 C (5 to 158 F)
View Details