Same Sky USB Cables CBL-UA-MB-10GT

Description
USB 2.0 Cable A Male to Mini B Male 3.28' (1.00m) Shielded
Request a Quote Datasheet
Description
USB 2.0 Cable A Male to Mini B Male 3.28' (1.00m) Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cables - 2223-CBL-UA-MB-10GT-ND - DigiKey
Thief River Falls, MN, United States
USB 2.0 Cable A Male to Mini B Male 3.28' (1.00m) Shielded

USB 2.0 Cable A Male to Mini B Male 3.28' (1.00m) Shielded

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 2223-CBL-UA-MB-10GT-ND
Product Name USB Cables
Product Type Serial; USB
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Rotary System Cable, Type 4, Bare Cable to Stainless Ball - AC-C0H0-4-2000-045 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-185-MF-24-LP - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details