Same Sky USB Cables CBL-UA-MB-05GT

Description
USB 2.0 Cable A Male to Mini B Male 1.64' (500.0mm) Shielded
Request a Quote Datasheet
Description
USB 2.0 Cable A Male to Mini B Male 1.64' (500.0mm) Shielded
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
USB Cables - 2223-CBL-UA-MB-05GT-ND - DigiKey
Thief River Falls, MN, United States
USB 2.0 Cable A Male to Mini B Male 1.64' (500.0mm) Shielded

USB 2.0 Cable A Male to Mini B Male 1.64' (500.0mm) Shielded

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 2223-CBL-UA-MB-05GT-ND
Product Name USB Cables
Product Type Serial; USB
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Typec -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
RF Cable Assemblies - 1064560-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 1 ft (3.05 dm)
View Details
4 suppliers
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 0.4167 ft (1.27 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Light Blue PVC Single Wire - 55011590 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details