AC FAN, 120 X 120 X 38 MM, 220 ~
| DigiKey | |
|---|---|
| Product Category | Electronic Cooling Fans |
| Product Number | 2223-CAF-A238S-220-300-ND |
| Product Name | AC Fans |
| Application | Industrial/Commercial Fans and Blowers |
| Maximum Air Flow | 52.4 SCFM (89.07 m³/hr) |
| Maximum Static Pressure | 0.0800 in H2O (0.1495 Torr) |
| Maximum Sound Level | 29.9 dbA |
| Nominal Voltage | 220 volts |