CTS Corporation Clock Module VFJA9591C

Description
The VFJA9591C is a Jitter Attenuator which accepts an input reference clock up to 200 MHz and provides an output frequency up to 160 MHz. The output frequency is determined by a VCXO designed for low phase noise. The VFJA9591C is available in a 9.5 mm x 9.1 mm surface mount package.
Request a Quote
Description
The VFJA9591C is a Jitter Attenuator which accepts an input reference clock up to 200 MHz and provides an output frequency up to 160 MHz. The output frequency is determined by a VCXO designed for low phase noise. The VFJA9591C is available in a 9.5 mm x 9.1 mm surface mount package.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock Module - VFJA9591C - Richardson RFPD
Downers Grove, IL, United States
Clock Module
VFJA9591C
Clock Module VFJA9591C
The VFJA9591C is a Jitter Attenuator which accepts an input reference clock up to 200 MHz and provides an output frequency up to 160 MHz. The output frequency is determined by a VCXO designed for low phase noise. The VFJA9591C is available in a 9.5 mm x 9.1 mm surface mount package.

The VFJA9591C is a Jitter Attenuator which accepts an input reference clock up to 200 MHz and provides an output frequency up to 160 MHz. The output frequency is determined by a VCXO designed for low phase noise. The VFJA9591C is available in a 9.5 mm x 9.1 mm surface mount package.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category IC Clocks
Product Number VFJA9591C
Product Name Clock Module
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Real Time Clocks - ECS-RTC-3225-5699C3 - ECS Inc. International
Specs
Device Type Real Time Clock
Supply Voltage 2.5 to 5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Application Specific Clock/Timing - CY28317PVXC-2-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; "48-BSSOP (0.295"", 7.50mm Width)"
View Details
3 suppliers
 - 100315W-QMLV - Rochester Electronics
Specs
Device Type Real Time Clock; Clock Driver
Bus Interface ECL
View Details
2 suppliers
Real Time Clocks - 2195-RV-3129-C3-32.768KHZ-OPTION-A-TB-QC-ND - DigiKey
Specs
Device Type Real Time Clock
Package Type Surface Mount; 10-VCDFN
Supply Voltage 1.3 to 5.5 volts
View Details
3 suppliers