CTS Corporation Oscillators - VF540BHH-2-16MHZ VF540BHH-2-16MHZ

Description
Manufacturer: CTS Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1230761-VF540BHH-2-1 6MHZ Frequency: 16 MHz Operating Supply Voltage: 5 V Frequency Stability: 50 ppm Categories: Oscillators Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C
Request a Quote
Description
Manufacturer: CTS Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1230761-VF540BHH-2-1 6MHZ Frequency: 16 MHz Operating Supply Voltage: 5 V Frequency Stability: 50 ppm Categories: Oscillators Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Oscillators - VF540BHH-2-16MHZ - 1230761-VF540BHH-2-16MHZ - Win Source Electronics
Laguna Hills, CA, United States
Oscillators - VF540BHH-2-16MHZ
1230761-VF540BHH-2-16MHZ
Oscillators - VF540BHH-2-16MHZ 1230761-VF540BHH-2-16MHZ
Manufacturer: CTS Corporation Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1230761-VF540BHH-2-1 6MHZ Frequency: 16 MHz Operating Supply Voltage: 5 V Frequency Stability: 50 ppm Categories: Oscillators Case / Package: SMD/SMT Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited RoHS: Non-Compliant Min Operating Temperature: -55 °C Max Operating Temperature: 125 °C

Manufacturer: CTS Corporation
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1230761-VF540BHH-2-16MHZ
Frequency: 16 MHz
Operating Supply Voltage: 5 V
Frequency Stability: 50 ppm
Categories: Oscillators
Case / Package: SMD/SMT
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant
Min Operating Temperature: -55 °C
Max Operating Temperature: 125 °C

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Oscillators
Product Number 1230761-VF540BHH-2-16MHZ
Product Name Oscillators - VF540BHH-2-16MHZ
Package / Form Factor SMD/SMT
Unlock Full Specs
to access all available technical data

Similar Products

kTB Low Phase Noise (PDRO) - PDRO57L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 44000 MHz
View Details
Clock/Timing - Programmable Timers and Oscillators - DS1073M-60 - Lingto Electronic Limited
Specs
Package / Form Factor Through Hole
Frequency 60 MHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Crystal Oscillator - SMD-2016 168 series 25MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
Crystal Oscillators - 6719668 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Oscillator Type Clock
Package / Form Factor Smd
Features / Standards RoHS
View Details
2 suppliers