CTS Corporation Duplexer USD066A

Description
Surface mount ceramic duplexer supports a universal footprint across all FDD frequency bands enabling the use of a common system PCB. Provides superior rejection, insertion loss, reliability, as well as both peak and average power handling compared to other duplexer technologies.
Request a Quote Datasheet
Description
Surface mount ceramic duplexer supports a universal footprint across all FDD frequency bands enabling the use of a common system PCB. Provides superior rejection, insertion loss, reliability, as well as both peak and average power handling compared to other duplexer technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplexer - USD066A - Richardson RFPD
Downers Grove, IL, United States
Duplexer
USD066A
Duplexer USD066A
Surface mount ceramic duplexer supports a universal footprint across all FDD frequency bands enabling the use of a common system PCB. Provides superior rejection, insertion loss, reliability, as well as both peak and average power handling compared to other duplexer technologies.

Surface mount ceramic duplexer supports a universal footprint across all FDD frequency bands enabling the use of a common system PCB. Provides superior rejection, insertion loss, reliability, as well as both peak and average power handling compared to other duplexer technologies.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number USD066A
Product Name Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

Duplexers - NPX 500-900MHz DPX - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 0.5500 dB
RX (Low) 400 to 1000 MHz
View Details
RF Multiplexers - 3157-RDP-50-2R15+TR-ND - DigiKey
Specs
Device Type Diplexer
Package Type Surface Mount; 16-SMD, No Lead
Return Loss 15 dB
View Details
Multiplexer - DP-8010 - Maury Microwave
Maury Microwave
Specs
Device Type Multiplexer
Connectors 2.92mm
Insertion Loss 0.4000 to 0.8000 dB
View Details
1710-1785 MHz / 1805-1880 MHz Cavity Duplexer/ Diplexer - AD1747-1842D335-NF - Anatech Electronics, Inc.
Specs
Device Type Diplexer; Duplexer
Insertion Loss 1.2 dB
View Details