CTS Corporation Duplexer USD008A

Description
CTS Electronic Components introduces the new high-reliability, surface-mounted ceramic filter that delivers the isolation and rejection required for ≤ 2W at Antenna small cells, remote radio heads, repeaters, and indoor DAS systems including applications needing multi-band co-location, linearized PAs, carrier-aggregation, and “whole-band” systems.
Request a Quote Datasheet
Description
CTS Electronic Components introduces the new high-reliability, surface-mounted ceramic filter that delivers the isolation and rejection required for ≤ 2W at Antenna small cells, remote radio heads, repeaters, and indoor DAS systems including applications needing multi-band co-location, linearized PAs, carrier-aggregation, and “whole-band” systems.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Duplexer - USD008A - Richardson RFPD
Downers Grove, IL, United States
Duplexer
USD008A
Duplexer USD008A
CTS Electronic Components introduces the new high-reliability, surface-mounted ceramic filter that delivers the isolation and rejection required for ≤ 2W at Antenna small cells, remote radio heads, repeaters, and indoor DAS systems including applications needing multi-band co-location, linearized PAs, carrier-aggregation, and “whole-band” systems.

CTS Electronic Components introduces the new high-reliability, surface-mounted ceramic filter that delivers the isolation and rejection required for ≤ 2W at Antenna small cells, remote radio heads, repeaters, and indoor DAS systems including applications needing multi-band co-location, linearized PAs, carrier-aggregation, and “whole-band” systems.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category RF Diplexers, Duplexers, and Multiplexers
Product Number USD008A
Product Name Duplexer
Device Type Duplexer
Unlock Full Specs
to access all available technical data

Similar Products

Duplexers - NPX 500-900MHz DPX - kTB Solutions
Specs
Device Type Duplexer
Insertion Loss 0.5500 dB
RX (Low) 400 to 1000 MHz
View Details
Lumped LC Diplexer, DC-42/54-1220 MHz, 75Ω - DPLB-4254A0+ - Mini-Circuits
Specs
Device Type Diplexer
RX (Low) 42 MHz
TX (High) 54 to 1220 MHz
View Details
Multiplexer - DP-1520 - Maury Microwave
Maury Microwave
Specs
Device Type Multiplexer
Connectors 2.92mm
Insertion Loss 0.4000 to 0.8000 dB
View Details
1710-1755 MHz / 2110-2155 MHz Cavity Duplexer / Diplexer - AD1732-2132D402-2.2-5F - Anatech Electronics, Inc.
Specs
Device Type Diplexer; Duplexer
Insertion Loss 1.8 dB
Return Loss 15 dB
View Details