CTS Corporation Crystals TS24CF23IET

Description
CRYSTAL 24.5760MHZ 20PF SMD
Description
CRYSTAL 24.5760MHZ 20PF SMD

Suppliers

Company
Product
Description
Supplier Links
Crystals TS24CF23IET
CRYSTAL 24.5760MHZ 20PF SMD

CRYSTAL 24.5760MHZ 20PF SMD

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Crystals
Product Number TS24CF23IET
Product Name Crystals
Package / Form Factor Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-100-8-33-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
4 suppliers
Crystal Oscillators - 6719643 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - 2195-CC1V-T1A-40.000KHZ-9PF-30PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Resonator - SMCE-3225 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Frequency Stability 10 ppm
View Details