Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CRYSTALS
CTS CORPORATION
TS19BF33CDT -- CRYSTALS
CTS Corporation
Crystals
TS19BF33CDT
Description
CRYSTAL 19.6608MHZ 18PF SMD
Acme Chip Technology Co., Limited
Done
Description
CRYSTAL 19.6608MHZ 18PF SMD
Suppliers
Company
Product
Description
Supplier Links
Acme Chip Technology Co., Limited
Shenzhen, China
Crystals
TS19BF33CDT
Crystals
TS19BF33CDT
CRYSTAL 19.6608MHZ 18PF SMD
CRYSTAL 19.6608MHZ 18PF SMD
Supplier's Site
Technical Specifications
Acme Chip Technology Co., Limited
Product Category
Crystals
Product Number
TS19BF33CDT
Product Name
Crystals
Package / Form Factor
Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data
Similar Products
ECS Inc. International
Crystals
ECS-119.8-S-1
Specs
Package / Form Factor
Through Hole; HC-49/U
Frequency Stability
50 ppm
Operating Temperature
-10 to 70 C (14 to 158 F)
View Details
Aker Technology USA Corporation
4 Pin Crystal C1E
C1E-32.000-8-1550-X1-R
Specs
Package / Form Factor
Surface Mount; C1E
Frequency
32 MHz
Load Capacitance
8 pF
View Details
Micro Crystal AG
32.768 kHz Tuning Fork Crystal (Through-Hole)
DS26
Specs
Package / Form Factor
Through Hole
Features / Standards
RoHS; Lead-Free
Frequency
0.0328 MHz
View Details
Interquip Electronics Co., Ltd.
Crystal Resonator
SMCM-2016 26MHz
Specs
Features / Standards
RoHS; Lead-Free
Frequency
26 MHz
Frequency Stability
10 ppm
View Details