CTS Corporation Crystals TS13CF23CDT

Description
CRYSTAL 13.5600MHZ 18PF SMD
Description
CRYSTAL 13.5600MHZ 18PF SMD

Suppliers

Company
Product
Description
Supplier Links
Crystals TS13CF23CDT
CRYSTAL 13.5600MHZ 18PF SMD

CRYSTAL 13.5600MHZ 18PF SMD

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Crystals
Product Number TS13CF23CDT
Product Name Crystals
Package / Form Factor Surface Mount; Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-080-8-33AQ-VY-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Frequency 8 MHz
Frequency Stability 150 ppm
View Details
2 suppliers
4 Pin Crystal C7S - C7S-16.000-18-1010-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C7S
Frequency 16 MHz
Load Capacitance 18 pF
View Details
Crystals - 2195-CM7VT1ALOWESR32.768KHZ9PF20TBQATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Resonator - SMCE-3225 12MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 12 MHz
Frequency Stability 30 ppm
View Details