CTS Corporation Crystals, Oscillators, Resonators - Crystals TS11DF23CET

Description
Win Source Part Number: 1034477-TS11DF23CET Category: Crystals, Oscillators, Resonators>Crystals Series: ATSSMTS Type: MHz Crystal Package: Tape & Reel (TR) Height - Seated (Max): 0.169" (4.30mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 11.2896 MHz ESR (Equivalent Series Resistance): 60 Ohms Frequency Stability: ±30ppm Frequency Tolerance: ±20ppm Load Capacitance: 20pF Operating Mode: Fundamental Package / Case: HC-49/US Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.437" L x 0.190" W (11.10mm x 4.83mm) Alternative Parts (Cross-Reference): ABLS7M2-12.000MHZ-D- 2Y-T; ABLS7M2-12.288MHZ-D- 2Y-T; ABLSG-12.000MHZ-D2Y- T; CX3225GB12000P0HPQCC ; CX3225GB12000D0HEQCC ; CX3225GB12000D0HPQCC ; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0050 Mfr: CTS-Frequency Controls
Request a Quote Datasheet
Description
Win Source Part Number: 1034477-TS11DF23CET Category: Crystals, Oscillators, Resonators>Crystals Series: ATSSMTS Type: MHz Crystal Package: Tape & Reel (TR) Height - Seated (Max): 0.169" (4.30mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 11.2896 MHz ESR (Equivalent Series Resistance): 60 Ohms Frequency Stability: ±30ppm Frequency Tolerance: ±20ppm Load Capacitance: 20pF Operating Mode: Fundamental Package / Case: HC-49/US Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.437" L x 0.190" W (11.10mm x 4.83mm) Alternative Parts (Cross-Reference): ABLS7M2-12.000MHZ-D- 2Y-T; ABLS7M2-12.288MHZ-D- 2Y-T; ABLSG-12.000MHZ-D2Y- T; CX3225GB12000P0HPQCC ; CX3225GB12000D0HEQCC ; CX3225GB12000D0HPQCC ; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0050 Mfr: CTS-Frequency Controls
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Crystals - 1034477-TS11DF23CET - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1034477-TS11DF23CET
Crystals, Oscillators, Resonators - Crystals 1034477-TS11DF23CET
Win Source Part Number: 1034477-TS11DF23CET Category: Crystals, Oscillators, Resonators>Crystals Series: ATSSMTS Type: MHz Crystal Package: Tape & Reel (TR) Height - Seated (Max): 0.169" (4.30mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 11.2896 MHz ESR (Equivalent Series Resistance): 60 Ohms Frequency Stability: ±30ppm Frequency Tolerance: ±20ppm Load Capacitance: 20pF Operating Mode: Fundamental Package / Case: HC-49/US Temperature Range - Operating: -20°C ~ 70°C Dimension: 0.437" L x 0.190" W (11.10mm x 4.83mm) Alternative Parts (Cross-Reference): ABLS7M2-12.000MHZ-D- 2Y-T; ABLS7M2-12.288MHZ-D- 2Y-T; ABLSG-12.000MHZ-D2Y- T; CX3225GB12000P0HPQCC ; CX3225GB12000D0HEQCC ; CX3225GB12000D0HPQCC ; ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0050 Mfr: CTS-Frequency Controls

Win Source Part Number: 1034477-TS11DF23CET
Category: Crystals, Oscillators, Resonators>Crystals
Series: ATSSMTS
Type: MHz Crystal
Package: Tape & Reel (TR)
Height - Seated (Max): 0.169" (4.30mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 11.2896 MHz
ESR (Equivalent Series Resistance): 60 Ohms
Frequency Stability: ±30ppm
Frequency Tolerance: ±20ppm
Load Capacitance: 20pF
Operating Mode: Fundamental
Package / Case: HC-49/US
Temperature Range - Operating: -20°C ~ 70°C
Dimension: 0.437" L x 0.190" W (11.10mm x 4.83mm)
Alternative Parts (Cross-Reference): ABLS7M2-12.000MHZ-D-2Y-T; ABLS7M2-12.288MHZ-D-2Y-T; ABLSG-12.000MHZ-D2Y-T; CX3225GB12000P0HPQCC; CX3225GB12000D0HEQCC; CX3225GB12000D0HPQCC;
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0050
Mfr: CTS-Frequency Controls

Buy Now Datasheet
Crystals TS11DF23CET
CRYSTAL 11.2896MHZ 20PF SMD

CRYSTAL 11.2896MHZ 20PF SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Oscillators Crystals
Product Number 1034477-TS11DF23CET TS11DF23CET
Product Name Crystals, Oscillators, Resonators - Crystals Crystals
Oscillator Type MHz Crystal
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount
Frequency 11.29 MHz 11.29 MHz
Frequency Stability 30 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillators - 296-43862-2-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD Module
Features / Standards Lead-Free
View Details
3 suppliers
Oscillators - TK954 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 70 MHz
Output Power 9 dBm
View Details
kTB Low Phase Noise (PDRO) - PDRO50L - kTB Solutions
Specs
Oscillator Type DRO
Package / Form Factor Module
Frequency 1000 to 16000 MHz
View Details