CTS Corporation Crystals TS080F33IET

Description
8MHz ±30ppm Crystal 20pF 60 Ohms HC-49/US
Request a Quote Datasheet
Description
8MHz ±30ppm Crystal 20pF 60 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - TS080F33IET-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±30ppm Crystal 20pF 60 Ohms HC-49/US

8MHz ±30ppm Crystal 20pF 60 Ohms HC-49/US

Buy Now Datasheet
Crystals TS080F33IET
CRYSTAL 8.0000MHZ 20PF SMD

CRYSTAL 8.0000MHZ 20PF SMD

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number TS080F33IET-ND TS080F33IET
Product Name Crystals Crystals
Package / Form Factor Surface Mount; HC-49/US Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 30 ppm
Load Capacitance 20 pF 20 pF
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-122.8-20-4VX - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 12.29 MHz
View Details
3 suppliers
Crystal Units - 1734573 - RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
View Details
Crystal Units - 6720444P - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount; SMD
Features / Standards RoHS
Frequency 10 MHz
View Details
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 26MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details