CTS Corporation Crystals TS076F33CDT

Description
7.68MHz ±30ppm Crystal 18pF 80 Ohms HC-49/US
Request a Quote Datasheet
Description
7.68MHz ±30ppm Crystal 18pF 80 Ohms HC-49/US
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - TS076F33CDT-ND - DigiKey
Thief River Falls, MN, United States
7.68MHz ±30ppm Crystal 18pF 80 Ohms HC-49/US

7.68MHz ±30ppm Crystal 18pF 80 Ohms HC-49/US

Buy Now Datasheet
Crystals, Oscillators, Resonators - Crystals - 1339520-TS076F33CDT - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Crystals
1339520-TS076F33CDT
Crystals, Oscillators, Resonators - Crystals 1339520-TS076F33CDT
Win Source Part Number: 1339520-TS076F33CDT Category: Crystals, Oscillators, Resonators - Crystals Series: ATSSMTS Type: MHz Crystal Package: Tape & Reel Size / Dimension: 0.437" L x 0.190" W (11.10mm x 4.83mm) Height - Seated (Max): 0.169" (4.30mm) Standard Package: 1,000 Frequency: 7.68 MHz ESR (Equivalent Series Resistance): 80 Ohms Frequency Stability: ±30ppm Frequency Tolerance: ±30ppm Load Capacitance: 18pF Operating Mode: Fundamental Mounting Type: Surface Mount Package / Case: HC-49/US Temperature Range - Operating: -20°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 38 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.60.0050 Mfr: CTS-Frequency Controls California Prop 65: Warning Information

Win Source Part Number: 1339520-TS076F33CDT
Category: Crystals, Oscillators, Resonators - Crystals
Series: ATSSMTS
Type: MHz Crystal
Package: Tape & Reel
Size / Dimension: 0.437" L x 0.190" W (11.10mm x 4.83mm)
Height - Seated (Max): 0.169" (4.30mm)
Standard Package: 1,000
Frequency: 7.68 MHz
ESR (Equivalent Series Resistance): 80 Ohms
Frequency Stability: ±30ppm
Frequency Tolerance: ±30ppm
Load Capacitance: 18pF
Operating Mode: Fundamental
Mounting Type: Surface Mount
Package / Case: HC-49/US
Temperature Range - Operating: -20°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.60.0050
Mfr: CTS-Frequency Controls
California Prop 65: Warning Information

Buy Now Datasheet
Crystals TS076F33CDT
CRYSTAL 7.6800MHZ 18PF SMD

CRYSTAL 7.6800MHZ 18PF SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Crystals Oscillators Crystals
Product Number TS076F33CDT-ND 1339520-TS076F33CDT TS076F33CDT
Product Name Crystals Crystals, Oscillators, Resonators - Crystals Crystals
Package / Form Factor Surface Mount; HC-49/US HC-49/US Surface Mount; Surface Mount
Features / Standards Lead-Free
Frequency Stability 30 ppm 30 ppm
Load Capacitance 18 pF 18 pF
Operating Temperature -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F) -20 to 70 C (-4 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

32 kHz TCXOs - SiT1552AI-JE-D26-32.768 - SiTime Corporation
Specs
Oscillator Type TCXO
Package / Form Factor 1.5x0.8
Frequency 0.0328 MHz
View Details
Oscillators - VCO 7322 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 6000 to 10000 MHz
Output Power 15 dBm
View Details
Oscillators - 863-510ABA000149AAG-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 6-SMD, No Lead
Frequency Stability 25 ppm
View Details