CTS Corporation Crystals TFSM262P32K7680

Description
32.768kHz ±20ppm Crystal 12.5pF 40 kOhms Radial, Can - SMD
Request a Quote Datasheet
Description
32.768kHz ±20ppm Crystal 12.5pF 40 kOhms Radial, Can - SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - CTX1460CT-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 12.5pF 40 kOhms Radial, Can - SMD

32.768kHz ±20ppm Crystal 12.5pF 40 kOhms Radial, Can - SMD

Buy Now Datasheet
CRYSTAL 32.7680KHZ 12.5PF TH

CRYSTAL 32.7680KHZ 12.5PF TH

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Crystals Crystals
Product Number CTX1460CT-ND TFSM262P32K7680
Product Name Crystals Crystals
Package / Form Factor Surface Mount; Cylindrical Can, Radial Surface Mount; Surface Mount
Features / Standards Lead-Free
Load Capacitance 12.5 pF 12.5 pF
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC575TR-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
Crystal Units - 6719589 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 10 ppm
View Details
2 suppliers
Crystals - 2195-MS1V-T1K-32.768KHZ-12.5PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; Cylindrical Can, Radial
Load Capacitance 12.5 pF
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystal Resonator - SMCE-3225 48MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 48 MHz
Frequency Stability 20 ppm
View Details