CTS Corporation Crystals TFA161VI327KR

Description
AEC-Q200 Compliant, Automotive G
Request a Quote Datasheet
Description
AEC-Q200 Compliant, Automotive G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 110-TFA161VI327KR-ND - DigiKey
Thief River Falls, MN, United States
AEC-Q200 Compliant, Automotive G

AEC-Q200 Compliant, Automotive G

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 110-TFA161VI327KR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - XC874-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Frequency Stability 30 ppm
Load Capacitance 12 pF
View Details
2 suppliers
4 Pin Crystal C1E - C1E-30.000-8-1035-X1-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C1E
Frequency 30 MHz
Load Capacitance 8 pF
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-7PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
Resonator - SMCE-3225 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
View Details