CTS Corporation Crystals TF202P32K7680R

Description
32.768kHz ±20ppm Crystal 12.5pF 90 kOhms 2-SMD, No Lead
Request a Quote Datasheet
Description
32.768kHz ±20ppm Crystal 12.5pF 90 kOhms 2-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 110-TF202P32K7680RCT-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 12.5pF 90 kOhms 2-SMD, No Lead

32.768kHz ±20ppm Crystal 12.5pF 90 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 110-TF202P32K7680RDKR-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 12.5pF 90 kOhms 2-SMD, No Lead

32.768kHz ±20ppm Crystal 12.5pF 90 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystals - 110-TF202P32K7680RTR-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz ±20ppm Crystal 12.5pF 90 kOhms 2-SMD, No Lead

32.768kHz ±20ppm Crystal 12.5pF 90 kOhms 2-SMD, No Lead

Buy Now Datasheet
Crystals - TF202P32K7680R - 1106816-TF202P32K7680R - Win Source Electronics
Laguna Hills, CA, United States
Crystals - TF202P32K7680R
1106816-TF202P32K7680R
Crystals - TF202P32K7680R 1106816-TF202P32K7680R
Manufacturer: CTS-Frequency Controls Win Source Part Number: 1106816-TF202P32K768 0R Packaging: Reel - TR Type: kHz Crystal (Tuning Fork) Height - Seated (Max): 0.024" (0.60mm) Mounting: SMD (SMT) Frequency: 32.768kHz ESR: 90 kOhm Frequency Tolerance: ±20ppm Load Capacitance: 12.5pF Operating Mode: Fundamental Categories: Crystals, Oscillators, Resonators Status: Active Temperature Range - Operating: -40°C to 85°C Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm) Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: CTS-Frequency Controls
Win Source Part Number: 1106816-TF202P32K7680R
Packaging: Reel - TR
Type: kHz Crystal (Tuning Fork)
Height - Seated (Max): 0.024" (0.60mm)
Mounting: SMD (SMT)
Frequency: 32.768kHz
ESR: 90 kOhm
Frequency Tolerance: ±20ppm
Load Capacitance: 12.5pF
Operating Mode: Fundamental
Categories: Crystals, Oscillators, Resonators
Status: Active
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.079" L x 0.047" W (2.00mm x 1.20mm)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
CRYSTAL 32.7680KHZ 12.5PF SMD

CRYSTAL 32.7680KHZ 12.5PF SMD

Supplier's Site
CRYSTAL 32.7680KHZ 12.5PF SMD

CRYSTAL 32.7680KHZ 12.5PF SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Crystals Crystals Crystals Crystals
Product Number 110-TF202P32K7680RCT-ND 1106816-TF202P32K7680R TF202P32K7680R TF202P32K7680R
Product Name Crystals Crystals - TF202P32K7680R Crystals Crystals
Package / Form Factor Surface Mount; 2-SMD, No Lead Surface Mount Surface Mount; Surface Mount Surface Mount; Surface Mount
Features / Standards Lead-Free
Load Capacitance 12.5 pF 12.5 pF 12.5 pF 12.5 pF
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-8-30Q-AES-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
2 suppliers
Crystal Units - 8136097 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
Crystals - 2195-CC5V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
TCXO (Temperature Controlled Crystal Oscillators) - TCXO-3225 25MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details