CTS Corporation Oscillators TC32L6A32K7680

Description
32.768kHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet
Description
32.768kHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - TC32L6A32K7680-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

32.768kHz XO (Standard) CMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Crystals, Oscillators, Resonators - Oscillators - 1009235-TC32L6A32K7680 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1009235-TC32L6A32K7680
Crystals, Oscillators, Resonators - Oscillators 1009235-TC32L6A32K7680
Win Source Part Number: 1009235-TC32L6A32K76 80 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: TC32 Type: XO (Standard) Package: Tape & Reel (TR) Height - Seated (Max): 0.047" (1.20mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 32.768 kHz Function: Enable/Disable Output: CMOS Frequency Stability: ±20ppm Current - Supply (Max): 3mA Voltage - Supply: 3.3V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -10°C ~ 60°C Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: CTS-Frequency Controls

Win Source Part Number: 1009235-TC32L6A32K7680
Category: Crystals, Oscillators, Resonators>Oscillators
Series: TC32
Type: XO (Standard)
Package: Tape & Reel (TR)
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 32.768 kHz
Function: Enable/Disable
Output: CMOS
Frequency Stability: ±20ppm
Current - Supply (Max): 3mA
Voltage - Supply: 3.3V
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -10°C ~ 60°C
Dimension: 0.126" L x 0.098" W (3.20mm x 2.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: CTS-Frequency Controls

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Oscillators Oscillators
Product Number TC32L6A32K7680-ND 1009235-TC32L6A32K7680
Product Name Oscillators Crystals, Oscillators, Resonators - Oscillators
Oscillator Type XO XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 20 ppm 20 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Oscillator Crystal - 510ABA150M000BAGR - Richardson RFPD
Specs
Frequency 150 MHz
Frequency Stability 50 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Crystals - 2195-CM7V-T1A-32.768KHZ-6PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 6 pF
View Details
3 suppliers
Oscillators - DTO 6566 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency 2000 to 6000 MHz
Output Power 10 dBm
View Details
Programmable Timers and Oscillators - CY2X013FLXIT - Quarktwin Technology Ltd.
Specs
Oscillator Type Oscillator, Crystal
Package / Form Factor Surface Mount; 6-CLCC
Features / Standards RoHS
View Details
2 suppliers