CTS Corporation Crystals, Oscillators, Resonators - Oscillators TC25M5I32K7680

Description
Win Source Part Number: 1033473-TC25M5I32K76 80 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: TC25 Type: XO (Standard) Package: Tape & Reel Height - Seated (Max): 0.039" (1.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 32.768 kHz Function: Enable/Disable Output: CMOS Frequency Stability: ±25ppm Current - Supply (Max): 3mA Voltage - Supply: 1.8V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Alternative Parts (Cross-Reference): ASDK2-32.768KHZ-LRT; TC32M5I32K7680; 7XZ-32.768KDA-T; 7XZ-32.768KBA-T; TC25L5I32K7680; 7CZ-32.768KBD-T; TC50L5I32K7680; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: CTS-Frequency Controls Other Names: CTX1182TR,CTX1182CT, CTX1182DKR
Request a Quote Datasheet
Description
Win Source Part Number: 1033473-TC25M5I32K76 80 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: TC25 Type: XO (Standard) Package: Tape & Reel Height - Seated (Max): 0.039" (1.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 32.768 kHz Function: Enable/Disable Output: CMOS Frequency Stability: ±25ppm Current - Supply (Max): 3mA Voltage - Supply: 1.8V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Alternative Parts (Cross-Reference): ASDK2-32.768KHZ-LRT; TC32M5I32K7680; 7XZ-32.768KDA-T; 7XZ-32.768KBA-T; TC25L5I32K7680; 7CZ-32.768KBD-T; TC50L5I32K7680; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: CTS-Frequency Controls Other Names: CTX1182TR,CTX1182CT, CTX1182DKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals, Oscillators, Resonators - Oscillators - 1033473-TC25M5I32K7680 - Win Source Electronics
Laguna Hills, CA, United States
Crystals, Oscillators, Resonators - Oscillators
1033473-TC25M5I32K7680
Crystals, Oscillators, Resonators - Oscillators 1033473-TC25M5I32K7680
Win Source Part Number: 1033473-TC25M5I32K76 80 Category: Crystals, Oscillators, Resonators>Oscillato rs Series: TC25 Type: XO (Standard) Package: Tape & Reel Height - Seated (Max): 0.039" (1.00mm) Standard Package: 1,000 Mounting: SMD (SMT) Frequency: 32.768 kHz Function: Enable/Disable Output: CMOS Frequency Stability: ±25ppm Current - Supply (Max): 3mA Voltage - Supply: 1.8V Package / Case: 4-SMD, No Lead Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm) Alternative Parts (Cross-Reference): ASDK2-32.768KHZ-LRT; TC32M5I32K7680; 7XZ-32.768KDA-T; 7XZ-32.768KBA-T; TC25L5I32K7680; 7CZ-32.768KBD-T; TC50L5I32K7680; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Base Resonator: Crystal REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: CTS-Frequency Controls Other Names: CTX1182TR,CTX1182CT, CTX1182DKR

Win Source Part Number: 1033473-TC25M5I32K7680
Category: Crystals, Oscillators, Resonators>Oscillators
Series: TC25
Type: XO (Standard)
Package: Tape & Reel
Height - Seated (Max): 0.039" (1.00mm)
Standard Package: 1,000
Mounting: SMD (SMT)
Frequency: 32.768 kHz
Function: Enable/Disable
Output: CMOS
Frequency Stability: ±25ppm
Current - Supply (Max): 3mA
Voltage - Supply: 1.8V
Package / Case: 4-SMD, No Lead
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.098" L x 0.079" W (2.50mm x 2.00mm)
Alternative Parts (Cross-Reference): ASDK2-32.768KHZ-LRT; TC32M5I32K7680; 7XZ-32.768KDA-T; 7XZ-32.768KBA-T; TC25L5I32K7680; 7CZ-32.768KBD-T; TC50L5I32K7680;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Base Resonator: Crystal
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: CTS-Frequency Controls
Other Names: CTX1182TR,CTX1182CT,CTX1182DKR

Buy Now Datasheet
Oscillators - 110-TC25M5I32K7680CT-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz XO (Standard) CMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead

32.768kHz XO (Standard) CMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 110-TC25M5I32K7680TR-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz XO (Standard) CMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead

32.768kHz XO (Standard) CMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators - 110-TC25M5I32K7680DKR-ND - DigiKey
Thief River Falls, MN, United States
32.768kHz XO (Standard) CMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead

32.768kHz XO (Standard) CMOS Oscillator 1.8V Enable/Disable 4-SMD, No Lead

Buy Now Datasheet
Oscillators TC25M5I32K7680
XTAL OSC XO 32.7680KHZ CMOS SMD

XTAL OSC XO 32.7680KHZ CMOS SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global)
Product Category Oscillators Oscillators Oscillators
Product Number 1033473-TC25M5I32K7680 110-TC25M5I32K7680CT-ND TC25M5I32K7680
Product Name Crystals, Oscillators, Resonators - Oscillators Oscillators Oscillators
Oscillator Type XO; XO (Standard) XO XO; XO (Standard)
Package / Form Factor Surface Mount; 4-SMD, No Lead Surface Mount; 4-SMD, No Lead Surface Mount; Surface Mount
Frequency 0.0328 MHz 0.0328 MHz
Frequency Stability 25 ppm 25 ppm 25 ppm
Unlock Full Specs
to access all available technical data